G2025 Enclosures, Racks & Accessories by Multicomp

BOX POLYCARBONATE 240X160X120MM

Status: Unknown
Series: G2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$34.01
29
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$25.81
29
in stock
Buy Now
Logo for element14
element14
from US$24.90
29
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$21.35
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.14
-
Buy Now

Specifications

Enclosure Type Multipurpose
Enclosure Material Polycarbonate
External Height - Metric 120mm
External Width - Metric 240mm
External Depth - Metric 160mm
IP Rating IP65
Body Colour Grey
NEMA Rating -
External Height - Imperial 4.72"
External Width - Imperial 9.45"
External Depth - Imperial 6.3"
Product Range G2 Series
No. of Switch Holes -
SVHC No SVHC (15-Jan-2019)
Body Depth 75mm
Lid Depth 45mm
Operating Temperature Max 80°C
Operating Temperature Min -20°C
Wall Thickness 3.5mm


G2025 Enclosures, Boxes & Cases by Multicomp Pro

Enclosure, G2 Series, IP65, NEMA 4, Includes Lid, Multipurpose, 120 mm, 240 mm, 160 mm

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Alternative Descriptions

Enclosure, G2 Series, Ip65, Nema 4, Includes Lid, Multipurpose, 120 Mm, 240 Mm, 160 Mm Rohs Compliant: Yes |Multicomp Pro G2025 | Newark Electronics
BOX, POLYCARBONATE, 240X160X120MM | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a G2025?

Additional datasheets, footprints and schematics for G2025 are listed on our Part Details page. You can also find images and similar parts to G2025 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G2025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G2025 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G2025 fall under?

The G2025 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to G2025 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G2025 you can contact the distributor directly for product support, shipping queries etc.

Is the G2025 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for G2025 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for G2025.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G2025 often in real-time on the comparison pages.

What if I can't find stock of G2025?

You can fill out our help required form which you can use to request a quote for G2025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay