Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cover Type | Potting Box Cover |
---|---|
Cover Material | ABS |
Cover Colour | Black |
For Use With | Potting Boxes |
External Depth - Metric | 20mm |
External Width - Metric | 20mm |
External Height - Metric | 1mm |
External Depth - Imperial | 0.787" |
External Width - Imperial | 0.787" |
External Height - Imperial | 0.039" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Cover |
External Length / Height | 20mm |
Material | ABS |
Pack Quantity | 1 |
Weight | 0.022kg |
Where can I find additional details, specifications and documents for a G202013L?
Additional datasheets, footprints and schematics for G202013L are listed on our Part Details page. You can also find images and similar parts to G202013L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G202013L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G202013L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G202013L fall under?
The G202013L is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to G202013L when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G202013L you can contact the distributor directly for product support, shipping queries etc.
Is the G202013L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G202013L have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for G202013L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G202013L often in real-time on the comparison pages.
What if I can't find stock of G202013L?
You can fill out our help required form which you can use to request a quote for G202013L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.