Status: | Unknown |
---|---|
Series: | G2 Series |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 90mm |
External Width - Metric | 240mm |
External Depth - Metric | 160mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 3.54" |
External Width - Imperial | 9.45" |
External Depth - Imperial | 6.3" |
Product Range | G2 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Body Depth | 75mm |
Lid Depth | 15mm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Wall Thickness | 3.5mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Enclosure, G2 Series, Ip65, Nema 4, Includes Lid, Multipurpose, 90 Mm, 240 Mm, 160 Mm Rohs Compliant: Yes |Multicomp Pro G2018 | Newark Electronics |
BOX, POLYCARBONATE, 240X160X90MM | element14 |
Where can I find additional details, specifications and documents for a G2018?
Additional datasheets, footprints and schematics for G2018 are listed on our Part Details page. You can also find images and similar parts to G2018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G2018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G2018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G2018 fall under?
The G2018 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G2018 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G2018 you can contact the distributor directly for product support, shipping queries etc.
Is the G2018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G2018 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for G2018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G2018 often in real-time on the comparison pages.
What if I can't find stock of G2018?
You can fill out our help required form which you can use to request a quote for G2018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.