Status: | Unknown |
---|---|
Series: | G1 Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 55mm |
External Width - Metric | 121mm |
External Depth - Metric | 171mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 2.17" |
External Width - Imperial | 4.76" |
External Depth - Imperial | 6.73" |
Product Range | G1 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 4.8" |
Depth - Metric | 121mm |
Height - Imperial | 1.8" |
Height - Metric | 45mm |
Length / Width - Imperial | 6.7" |
Length / Width - Metric | 171mm |
Where can I find additional details, specifications and documents for a G120MFLG?
Additional datasheets, footprints and schematics for G120MFLG are listed on our Part Details page. You can also find images and similar parts to G120MFLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G120MFLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G120MFLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G120MFLG fall under?
The G120MFLG is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G120MFLG when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G120MFLG you can contact the distributor directly for product support, shipping queries etc.
Is the G120MFLG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G120MFLG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for G120MFLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G120MFLG often in real-time on the comparison pages.
What if I can't find stock of G120MFLG?
You can fill out our help required form which you can use to request a quote for G120MFLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.