G117 Enclosures, Racks & Accessories by Multicomp

BOX DIECAST 160X100X81MM

Status: Unknown
Series: G1 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.48

Distributor Stock
Logo for Farnell
Farnell
from US$27.19
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$15.50
455
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.48
14
in stock
Buy Now
Logo for element14
element14
from US$20.49
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Enclosure Type Small
Enclosure Material Diecast Aluminium
External Height - Metric 160mm
External Width - Metric 100mm
External Depth - Metric 81mm
IP Rating IP65
Body Colour Unfinished
NEMA Rating -
External Height - Imperial 6.3"
External Width - Imperial 3.94"
External Depth - Imperial 3.19"
Product Range G1 Series
No. of Switch Holes -
SVHC No SVHC (15-Jan-2019)
Depth - Imperial 3.9"
Depth - Metric 100mm
Height - Imperial 2.4"
Height - Metric 61mm
Length / Width - Imperial 6.3"
Length / Width - Metric 160mm
Wall Thickness 4mm
Weight 0.78kg


G117 Enclosures, Boxes & Cases by Multicomp Pro

Enclosure, Box Diecast, IP65, NEMA 4, Multipurpose, 160 mm, 100 mm, 81 mm, Aluminium, Silver

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Alternative Descriptions

Enclosure, 3.19" X 3.94" X 6.3" | Newark Electronics
BOX, DIECAST, 160X100X81MM | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a G117?

Additional datasheets, footprints and schematics for G117 are listed on our Part Details page. You can also find images and similar parts to G117 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G117 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G117 fall under?

The G117 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.

Can I view similar or alternative parts?

You can view similar parts to G117 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G117 you can contact the distributor directly for product support, shipping queries etc.

Is the G117 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for G117 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for G117.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G117 often in real-time on the comparison pages.

What if I can't find stock of G117?

You can fill out our help required form which you can use to request a quote for G117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay