Status: | Unknown |
---|---|
Series: | GxxMF Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 75mm |
External Width - Metric | 108mm |
External Depth - Metric | 148mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | NEMA 4 |
External Height - Imperial | 2.95" |
External Width - Imperial | 4.25" |
External Depth - Imperial | 5.83" |
Product Range | GxxMF Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 4.3" |
Depth - Metric | 108mm |
Height - Imperial | 2.8" |
Height - Metric | 70mm |
Length / Width - Imperial | 5.8" |
Length / Width - Metric | 148.2mm |
RoHS Compliant | Yes |
---|
BOX, DIECAST, GREY, 148X108X75MM | Farnell |
Enclosure, Box Diecast, Ip65, Nema 4, Emi/Rfi Box, 75 Mm, 108 Mm, 148 Mm, Aluminium, Grey Rohs Compliant: Yes |Multicomp Pro G115MFLG | Newark Electronics |
Where can I find additional details, specifications and documents for a G115MFLG?
Additional datasheets, footprints and schematics for G115MFLG are listed on our Part Details page. You can also find images and similar parts to G115MFLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G115MFLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G115MFLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G115MFLG fall under?
The G115MFLG is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G115MFLG when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G115MFLG you can contact the distributor directly for product support, shipping queries etc.
Is the G115MFLG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G115MFLG have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for G115MFLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G115MFLG often in real-time on the comparison pages.
What if I can't find stock of G115MFLG?
You can fill out our help required form which you can use to request a quote for G115MFLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.