Status: | Unknown |
---|---|
Series: | G1 Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 55mm |
External Width - Metric | 65mm |
External Depth - Metric | 115mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | NEMA 4 |
External Height - Imperial | 2.17" |
External Width - Imperial | 2.56" |
External Depth - Imperial | 4.53" |
Product Range | G1 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 2.6" |
Depth - Metric | 65.5mm |
Height - Imperial | 2" |
Height - Metric | 50mm |
Length / Width - Imperial | 4.5" |
Length / Width - Metric | 115.5mm |
Where can I find additional details, specifications and documents for a G111MFLG?
Additional datasheets, footprints and schematics for G111MFLG are listed on our Part Details page. You can also find images and similar parts to G111MFLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G111MFLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G111MFLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G111MFLG fall under?
The G111MFLG is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G111MFLG when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G111MFLG you can contact the distributor directly for product support, shipping queries etc.
Is the G111MFLG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G111MFLG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for G111MFLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G111MFLG often in real-time on the comparison pages.
What if I can't find stock of G111MFLG?
You can fill out our help required form which you can use to request a quote for G111MFLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.