Status: | Unknown |
---|---|
Series: | G1 Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 52mm |
External Width - Metric | 79.6mm |
External Depth - Metric | 74.6mm |
IP Rating | IP65 |
Body Colour | Unfinished |
NEMA Rating | NEMA 4 |
External Height - Imperial | 2.05" |
External Width - Imperial | 3.13" |
External Depth - Imperial | 2.94" |
Product Range | G1 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 2.9" |
Depth - Metric | 74.6mm |
Height - Imperial | 1.6" |
Height - Metric | 40mm |
Length / Width - Imperial | 3.1" |
Length / Width - Metric | 79.6mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | 1/4" Mono Phone Plug |
---|---|
Connector Type B | 1/4" Mono Phone Plug |
Cable Length - Imperial | 10ft |
Cable Length - Metric | 3.05m |
Cable, /4" Plug-Plug, 10Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a G110?
Additional datasheets, footprints and schematics for G110 are listed on our Part Details page. You can also find images and similar parts to G110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G110 fall under?
The G110 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G110 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G110 you can contact the distributor directly for product support, shipping queries etc.
Is the G110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G110 have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for G110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G110 often in real-time on the comparison pages.
What if I can't find stock of G110?
You can fill out our help required form which you can use to request a quote for G110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.