Status: | Unknown |
---|---|
Series: | GxxMF Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 35mm |
External Width - Metric | 58mm |
External Depth - Metric | 64mm |
IP Rating | IP65 |
Body Colour | Black |
NEMA Rating | NEMA 4 |
External Height - Imperial | 1.38" |
External Width - Imperial | 2.28" |
External Depth - Imperial | 2.52" |
Product Range | GxxMF Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 2.3" |
Depth - Metric | 58mm |
Height - Imperial | 1.2" |
Height - Metric | 30mm |
Length / Width - Imperial | 2.5" |
Length / Width - Metric | 64mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Enclosure, Box Diecast, Ip65, Nema 4, Emi/Rfi Box, 35 Mm, 58 Mm, 64 Mm, Aluminium, Black Rohs Compliant: Yes |Multicomp Pro G104MFBK | Newark Electronics |
BOX, DIECAST, BLACK, 64X58X35MM | element14 |
Where can I find additional details, specifications and documents for a G104MFBK?
Additional datasheets, footprints and schematics for G104MFBK are listed on our Part Details page. You can also find images and similar parts to G104MFBK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G104MFBK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G104MFBK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G104MFBK fall under?
The G104MFBK is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G104MFBK when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G104MFBK you can contact the distributor directly for product support, shipping queries etc.
Is the G104MFBK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G104MFBK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for G104MFBK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G104MFBK often in real-time on the comparison pages.
What if I can't find stock of G104MFBK?
You can fill out our help required form which you can use to request a quote for G104MFBK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.