Status: | Unknown |
---|---|
Series: | GxxMF Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 30mm |
External Width - Metric | 36mm |
External Depth - Metric | 90mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | NEMA 4 |
External Height - Imperial | 1.18" |
External Width - Imperial | 1.42" |
External Depth - Imperial | 3.54" |
Product Range | GxxMF Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 1.4" |
Depth - Metric | 35.5mm |
Height - Imperial | 1" |
Height - Metric | 25mm |
Length / Width - Imperial | 3.5" |
Length / Width - Metric | 89.5mm |
RoHS Compliant | Yes |
---|
Enclosure, Box Diecast, Ip65, Nema 4, Emi/Rfi Box, 30 Mm, 36 Mm, 90 Mm, Aluminium, Grey Rohs Compliant: Yes |Multicomp Pro G102MFLG | Newark Electronics |
BOX, DIECAST, GREY, 90X36X30MM | element14 |
Where can I find additional details, specifications and documents for a G102MFLG?
Additional datasheets, footprints and schematics for G102MFLG are listed on our Part Details page. You can also find images and similar parts to G102MFLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G102MFLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G102MFLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G102MFLG fall under?
The G102MFLG is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G102MFLG when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G102MFLG you can contact the distributor directly for product support, shipping queries etc.
Is the G102MFLG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G102MFLG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for G102MFLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G102MFLG often in real-time on the comparison pages.
What if I can't find stock of G102MFLG?
You can fill out our help required form which you can use to request a quote for G102MFLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.