Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Filter | Broad Band Pass 8-14µm |
---|---|
Length | 111mm, 4.37in |
Diameter | .708in, 18mm |
Supply Voltage | 9 – 24V |
Output Interface | RS232/Analogue |
Output/Span Resolution | .3°C |
Optics | Silicon Lens |
Pixel Type | Thermopile system for industrial use |
Package | Stainless Steel IP65 With M18 Mounting Thread |
Model Number | TPT300 V/2B SI |
Sensor Type | Digital Infrared Thermometer System |
Wire/Cladding/Connection | Binder 712 |
Ambient Temperature Range | 0 – 85°C, 32 – 185°F |
Object Temp. Accuracy | ± 3°C |
Object Temperature Range | 0 – 300°C, 32 – 572°F |
Tpt300 V/2B Si/Box |Te Connectivity Sensors G-TPSY-002 | Newark Electronics |
Sensor | RS Americas |
Temp Sensor Digital | Avnet America |
Industrial Pressure Sensors Pyrometer TPT300 V/2B SI | Sager |
Where can I find additional details, specifications and documents for a G-TPSY-002?
Additional datasheets, footprints and schematics for G-TPSY-002 are listed on our Part Details page. You can also find images and similar parts to G-TPSY-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-TPSY-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-TPSY-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-TPSY-002 fall under?
The G-TPSY-002 is listed under Sensors > Temperature Sensors > Thermopile Infrared Digital Sensors.
Can I view similar or alternative parts?
You can view similar parts to G-TPSY-002 when available in the Thermopile Infrared Digital Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-TPSY-002 you can contact the distributor directly for product support, shipping queries etc.
Is the G-TPSY-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-TPSY-002 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for G-TPSY-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-TPSY-002 often in real-time on the comparison pages.
What if I can't find stock of G-TPSY-002?
You can fill out our help required form which you can use to request a quote for G-TPSY-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.