Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Filter | Blank Silicon |
---|---|
Height | .94in, 24mm |
Width | 1.37in, 35mm |
Length | 25mm, .984in |
Supply Voltage | 3.3 – 16V |
Output/Span Resolution | .1°C |
Output Interface | SPI |
Pixel Type | OEM Module, Single Pixel |
Optics | Silicon Lens |
Package | PCB Module |
Sensor Type | Digital Infrared Thermometer Module |
Model Number | TSEV01S01C05 |
Wire/Cladding/Connection | Connector JST PHR-6 |
Object Temperature Range | 32 – 572°F, 0 – 300°C |
Object Temp. Accuracy | ± 2°C |
Ambient Temperature Range | 14 – 185°F, -10 – 85°C |
Tsev01S01C05 |Te Connectivity Sensors G-TPMO-025 | Newark Electronics |
Sensor | RS Americas |
Temp Sensor Digital SPI | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
Thermostats DIG INFRARED THERMOMETER MOD | Sager |
Where can I find additional details, specifications and documents for a G-TPMO-025?
Additional datasheets, footprints and schematics for G-TPMO-025 are listed on our Part Details page. You can also find images and similar parts to G-TPMO-025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-TPMO-025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-TPMO-025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-TPMO-025 fall under?
The G-TPMO-025 is listed under Sensors > Temperature Sensors > Thermopile Infrared Digital Sensors.
Can I view similar or alternative parts?
You can view similar parts to G-TPMO-025 when available in the Thermopile Infrared Digital Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-TPMO-025 you can contact the distributor directly for product support, shipping queries etc.
Is the G-TPMO-025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-TPMO-025 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for G-TPMO-025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-TPMO-025 often in real-time on the comparison pages.
What if I can't find stock of G-TPMO-025?
You can fill out our help required form which you can use to request a quote for G-TPMO-025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.