Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Filter | Blank Silicon |
---|---|
Height | 15.2mm, .59in |
Length | .984in, 25mm |
Width | 1.37in, 35mm |
Supply Voltage | 4 – 16V |
Output/Span Resolution | .1°C |
Output Interface | SPI |
Optics | Silicon Lens |
Pixel Type | OEM Module, Multi Pixel |
Package | PCB Module |
Model Number | TSEV0108L39 |
Sensor Type | Digital Infrared Thermometer Module |
Wire/Cladding/Connection | Connector JST PHR-5 |
Ambient Temperature Range | 0 – 85°C, 32 – 185°F |
Object Temperature Range | -20 – 120°C, -4 – 248°F |
Object Temp. Accuracy | ± 2°C |
Tsev0108L39/Box |Te Connectivity Sensors G-TPMO-014 | Newark Electronics |
Sensor | RS Americas |
Thermopile Sensor Module 5-Pin | Avnet America |
Thermostats 8 Pixel SPI-Intfc TO5 TP w/ Lens 3.9mm | Sager |
Where can I find additional details, specifications and documents for a G-TPMO-014?
Additional datasheets, footprints and schematics for G-TPMO-014 are listed on our Part Details page. You can also find images and similar parts to G-TPMO-014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-TPMO-014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-TPMO-014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-TPMO-014 fall under?
The G-TPMO-014 is listed under Sensors > Temperature Sensors > Thermopile Infrared Digital Sensors.
Can I view similar or alternative parts?
You can view similar parts to G-TPMO-014 when available in the Thermopile Infrared Digital Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-TPMO-014 you can contact the distributor directly for product support, shipping queries etc.
Is the G-TPMO-014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-TPMO-014 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for G-TPMO-014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-TPMO-014 often in real-time on the comparison pages.
What if I can't find stock of G-TPMO-014?
You can fill out our help required form which you can use to request a quote for G-TPMO-014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.