Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.96
|
148
in stock
|
Buy Now | |
RS Americas
from US$9.68
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$9.71
|
148
in stock
|
Buy Now | |
element14
from US$7.84
|
148
in stock
|
Buy Now | |
Future Electronics
from US$6.77
|
-
|
Buy Now | |
Avnet America
from US$6.11
|
-
|
Buy Now | |
TTI Europe
from US$6.32
|
-
|
Buy Now | |
Richardson RFPD
from US$6.00
|
-
|
Buy Now | |
Sager
from US$6.57
|
-
|
Buy Now |
Length | .106in, 2.7mm |
---|---|
Diameter | .21in, 5.4mm |
Wire Length | 13.5mm, .53in |
TP Voltage (T_BB/T_amb) | 144mV |
T_ref for TP Resistance | 25°C |
Responsivity (T_BB/T_amb) | 144 |
T_BB/T_amb Responsivity | +100 and +25°C |
Optics | Flat Window |
Ambient Temperature Range | -4 – 185°F, -20 – 85°C |
Field of View at FWHM | 110° |
Package | TO-18 |
Model Number | TS418-1N426 |
Filter Type | Narrow Band Pass 4.26µm |
Sensor Type | Thermopile NDIR Element |
Wire/Cladding Type | Metal Pin |
T1/T2 for TCR of RTD | 0 – 100°C |
R_Thermistor (at T_ref) | 1000 ± 4kΩ |
T_BB/T_amb for TP Voltage | 100/25°C |
TP Resistance (at T_ref) | 180 ± 60kΩ |
Thermistor Type | Nickel-RTD |
T_ref for R_Thermistor | 0°C |
TCR (at T1/T2) for RTD | 6178 ± 150ppm/°K |
Sensor, TS418-1N426, Temperature, G-TPCO-035 | TE Connectivity G-TPCO-035 | RS Americas |
Thermopile Ir-Sensor, 1K, To-18 | Newark Electronics |
THERMOPILE IR-SENSOR, 1K, TO-18 | element14 |
Thermistor NTC 180KOhm 4-Pin TO-18 | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
Infrared Detectors TS418-1N426 | Sager |
Where can I find additional details, specifications and documents for a G-TPCO-035?
Additional datasheets, footprints and schematics for G-TPCO-035 are listed on our Part Details page. You can also find images and similar parts to G-TPCO-035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-TPCO-035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-TPCO-035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-TPCO-035 fall under?
The G-TPCO-035 is listed under Sensors > Temperature Sensors > Thermopile Infrared Sensors.
Can I view similar or alternative parts?
You can view similar parts to G-TPCO-035 when available in the Thermopile Infrared Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-TPCO-035 you can contact the distributor directly for product support, shipping queries etc.
Is the G-TPCO-035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-TPCO-035 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for G-TPCO-035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-TPCO-035 often in real-time on the comparison pages.
What if I can't find stock of G-TPCO-035?
You can fill out our help required form which you can use to request a quote for G-TPCO-035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.