Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.67
|
No stock
|
Buy Now | |
Rapid Electronics
from US$5.15
|
920
in stock
|
Buy Now | |
Newark Electronics
from US$5.51
|
-
|
Buy Now | |
Future Electronics
from US$6.13
|
-
|
Buy Now | |
Avnet America
from US$4.25
|
-
|
Buy Now | |
RS Americas
from US$5.47
|
-
|
Buy Now | |
element14
from US$4.70
|
-
|
Buy Now | |
Richardson RFPD
from US$2.90
|
-
|
Buy Now | |
Sager
from US$5.09
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Wire Length | 13.5mm, .53in |
---|---|
Length | .106in, 2.7mm |
Diameter | .21in, 5.4mm |
TP Voltage (T_BB/T_amb) | 8.4 ± 2.1mV |
T_ref for TP Resistance | 25°C |
T_BB/T_amb Responsivity | +100 and +25°C |
Responsivity (T_BB/T_amb) | 122 |
Optics | Flat Window |
β-Value (at T1/T2) NTC | 3955% |
Ambient Temperature Range | -4 – 185°F, -20 – 85°C |
Field of View at FWHM | 110° |
Package | TO-18 |
Model Number | TS318-1B0814 |
Filter Type | Long Wave Pass 5.5µm |
Sensor Type | Thermopile Temperature Element |
Wire/Cladding Type | Metal Pin |
R_Thermistor (at T_ref) | 100 ± 5kΩ |
T_BB/T_amb for TP Voltage | 100/25°C |
Target T_Object Range | -40 – 300°C |
T_ref for R_Thermistor | 25°C |
TP Resistance (at T_ref) | 70 ± 30kΩ |
T1/T2 for β-Value of NTC | 0 – 50°C |
Thermistor Type | NTC |
Infrared Detectors TS318-1B0814 | Rapid Electronics |
IR SENSOR, -20 TO 85DEG C | Farnell |
Thermopile Sensor, Rtd, To-18 | Newark Electronics |
Analog Thermopile TO-18, FOV 110,RTD Ref | Future Electronics |
Thermistor NTC 70KOhm 4-Pin TO-18 | Avnet America |
Sensor | RS Americas |
THERMOPILE, ANALOG, TO-18, 8.4V, RTD | element14 |
TEMPERATURE SENSORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a G-TPCO-031?
Additional datasheets, footprints and schematics for G-TPCO-031 are listed on our Part Details page. You can also find images and similar parts to G-TPCO-031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-TPCO-031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-TPCO-031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-TPCO-031 fall under?
The G-TPCO-031 is listed under Sensors > Temperature Sensors > Thermopile Infrared Sensors.
Can I view similar or alternative parts?
You can view similar parts to G-TPCO-031 when available in the Thermopile Infrared Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-TPCO-031 you can contact the distributor directly for product support, shipping queries etc.
Is the G-TPCO-031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-TPCO-031 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for G-TPCO-031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-TPCO-031 often in real-time on the comparison pages.
What if I can't find stock of G-TPCO-031?
You can fill out our help required form which you can use to request a quote for G-TPCO-031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.