Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MEMS Module Function | Dual-Axis Inclinometer |
---|---|
Supply Voltage Min | 8V |
Supply Voltage Max | 30V |
Sensor Case Style | Module |
No. of Pins | - |
Gyroscope Range | - |
Acceleration Range | - |
Product Range | - |
MSL | - |
Dual-Axis Usbinclinometer, Module | Newark Electronics |
Sensor | RS Americas |
POSITION SENSORS | Richardson RFPD |
Inclinometers INCLINOMETER USB DUAL AX +/-90 | Sager |
Inclinometer, MEMS, X, Y-Axis Analog �90� USB -40~+85�C | Avnet Abacus |
Where can I find additional details, specifications and documents for a G-NSDOG2-021?
Additional datasheets, footprints and schematics for G-NSDOG2-021 are listed on our Part Details page. You can also find images and similar parts to G-NSDOG2-021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-NSDOG2-021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-NSDOG2-021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-NSDOG2-021 fall under?
The G-NSDOG2-021 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to G-NSDOG2-021 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-NSDOG2-021 you can contact the distributor directly for product support, shipping queries etc.
Is the G-NSDOG2-021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-NSDOG2-021 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Richardson RFPD and Sager have stock available or on a lead time for G-NSDOG2-021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-NSDOG2-021 often in real-time on the comparison pages.
What if I can't find stock of G-NSDOG2-021?
You can fill out our help required form which you can use to request a quote for G-NSDOG2-021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.