Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$154.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$180.71
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$188.88
|
2
in stock
|
Buy Now | |
element14
from US$190.74
|
2
in stock
|
Buy Now | |
Farnell
from US$176.35
|
2
in stock
|
Buy Now | |
Future Electronics
from US$166.69
|
-
|
Buy Now | |
Avnet America
from US$154.32
|
-
|
Buy Now | |
RS Americas
from US$197.73
|
-
|
Buy Now | |
TTI Europe
from US$172.78
|
-
|
Buy Now | |
Richardson RFPD
from US$163.48
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
MEMS Module Function | Inclinometer |
---|---|
Supply Voltage Min | 8V |
Supply Voltage Max | 30V |
Sensor Case Style | Module |
No. of Pins | 4Pins |
Gyroscope Range | - |
Acceleration Range | - |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
INCLINOMETER DUAL AXIS +/-90 | RS |
Mems Inclinometer Mems, 30V, Module-4 | Newark Electronics |
MEMS INCLINOMETER MEMS, 30V, MODULE-4 | element14 |
AXISENSE-2 V-OUT-90 TILT SENSOR FLOOR MT | Future Electronics |
DOG2 MEMS-Series Dual Axis Inclinometer | Avnet America |
Sensor, NS-90/DOG2-XUZ-I-STD, Position, G-NSDOG2-003 | TE Connectivity G-NSDOG2-003 | RS Americas |
NS-90/DOG2-XUZ-I-STD | TTI Europe |
POSITION SENSORS | Richardson RFPD |
Inclinometers INCLINOMETER DUAL AXIS +/-90 | Sager |
Where can I find additional details, specifications and documents for a G-NSDOG2-003?
Additional datasheets, footprints and schematics for G-NSDOG2-003 are listed on our Part Details page. You can also find images and similar parts to G-NSDOG2-003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-NSDOG2-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-NSDOG2-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-NSDOG2-003 fall under?
The G-NSDOG2-003 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to G-NSDOG2-003 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-NSDOG2-003 you can contact the distributor directly for product support, shipping queries etc.
Is the G-NSDOG2-003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-NSDOG2-003 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for G-NSDOG2-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-NSDOG2-003 often in real-time on the comparison pages.
What if I can't find stock of G-NSDOG2-003?
You can fill out our help required form which you can use to request a quote for G-NSDOG2-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.