G-MRMO-031 Position Sensors by TE Connectivity

KMA36 DIGITAL MR POSITION SENSOR

Status: Active
Series: -
RoHS: Unknown
Aliases: G-MRMO-031
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.86

Distributor Stock
Logo for RS Americas
RS Americas
from US$9.86
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Sleep Current 1.2mA
Typical Average Current 10 – 30mA
Typical Operating Voltage 3 – 5.5V
Signal Output Analog, Digital
I2C Clockrate Up to 100Kb/s
Data Update Rate 24 – 720Hz
Resolution 13bit
Package TSSOP20
Product Type Contactless Rotational and Linear Encoder
Operating Temperature Range -25 – 85°C, -13 – 185°F

Alternative Descriptions

Sensor | RS Americas
Universal Magnetic Encoder 20-Pin TSSOP | Avnet America
POSITION SENSORS | Richardson RFPD
Board Mount Hall Effect / Magnetic Sensors Absolute encoder Contactless 360deg | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G-MRMO-031?

Additional datasheets, footprints and schematics for G-MRMO-031 are listed on our Part Details page. You can also find images and similar parts to G-MRMO-031 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G-MRMO-031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-MRMO-031 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G-MRMO-031 fall under?

The G-MRMO-031 is listed under Sensors > Position Sensors > Magnetic Sensors.

Can I view similar or alternative parts?

You can view similar parts to G-MRMO-031 when available in the Magnetic Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G-MRMO-031 you can contact the distributor directly for product support, shipping queries etc.

Is the G-MRMO-031 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for G-MRMO-031 have stock available?

Authorised distributors including RS Americas, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for G-MRMO-031.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G-MRMO-031 often in real-time on the comparison pages.

What if I can't find stock of G-MRMO-031?

You can fill out our help required form which you can use to request a quote for G-MRMO-031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay