Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | G-MRCO-055 |
Prices starting from US$3.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.75
|
490
in stock
|
Buy Now | |
TTI Europe
from US$11.52
|
500
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$8.94
|
-
|
Buy Now | |
Avnet America
from US$7.58
|
-
|
Buy Now | |
RS Americas
from US$17.39
|
-
|
Buy Now | |
Richardson RFPD
from US$5.96
|
-
|
Buy Now | |
Sager
from US$10.35
|
-
|
Buy Now |
Typical Operating Voltage | 5V |
---|---|
Typical Average Current | 1.5mA |
Typical Signal Amplitude | 11mV/V |
Signal Output | Passive Analog |
Package | DFN2x6 |
Product Type | Magnetic Linear Position Sensor |
Sensing Range | 1mm |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
1MM PITCH AMR POSITION SENSOR | TTI Europe |
1MM PITCH AMR POSITION SENSOR - VERTICAL | RS |
Magnetoresistive Sensor Single Axis 16-Pin DFN T/R | Avnet Abacus |
MAGNETIC HALL EFFECT SENSORS | Richardson RFPD |
Board Mount Motion & Position Sensors 1MM PITCH AMR POSIT SENSOR KMXP - VER | Sager |
Where can I find additional details, specifications and documents for a G-MRCO-055?
Additional datasheets, footprints and schematics for G-MRCO-055 are listed on our Part Details page. You can also find images and similar parts to G-MRCO-055 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-MRCO-055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-MRCO-055 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-MRCO-055 fall under?
The G-MRCO-055 is listed under Sensors > Position Sensors > Magnetic Sensors.
Can I view similar or alternative parts?
You can view similar parts to G-MRCO-055 when available in the Magnetic Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-MRCO-055 you can contact the distributor directly for product support, shipping queries etc.
Is the G-MRCO-055 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-MRCO-055 have stock available?
Authorised distributors including TTI Europe, RS, Avnet Abacus, Future Electronics and Avnet America have stock available or on a lead time for G-MRCO-055.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-MRCO-055 often in real-time on the comparison pages.
What if I can't find stock of G-MRCO-055?
You can fill out our help required form which you can use to request a quote for G-MRCO-055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.