Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | G-MRCO-051 |
Typical Operating Voltage | 5V |
---|---|
Typical Average Current | 1.5mA |
Typical Signal Amplitude | 11mV/V |
Signal Output | Passive Analog |
Package | DFN2x6 |
Product Type | Magnetic Linear Position Sensor |
Sensing Range | 1mm |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Magnetic Linear Position Sensor, Passive Analog Output, 1mm Range, Kmxp1000 | TE Connectivity G-MRCO-051 | RS Americas |
Magnetoresistive Sensor Single Axis 16-Pin DFN T/R | Avnet America |
1MM PITCH AMR POSITION SEN | TTI Europe |
MAGNETIC HALL EFFECT SENSORS | Richardson RFPD |
Board Mount Motion & Position Sensors KMXP1000 | Sager |
Where can I find additional details, specifications and documents for a G-MRCO-051?
Additional datasheets, footprints and schematics for G-MRCO-051 are listed on our Part Details page. You can also find images and similar parts to G-MRCO-051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-MRCO-051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-MRCO-051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-MRCO-051 fall under?
The G-MRCO-051 is listed under Sensors > Position Sensors > Magnetic Sensors.
Can I view similar or alternative parts?
You can view similar parts to G-MRCO-051 when available in the Magnetic Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-MRCO-051 you can contact the distributor directly for product support, shipping queries etc.
Is the G-MRCO-051 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-MRCO-051 have stock available?
Authorised distributors including RS Americas, Future Electronics, Avnet America, TTI Europe and Richardson RFPD have stock available or on a lead time for G-MRCO-051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-MRCO-051 often in real-time on the comparison pages.
What if I can't find stock of G-MRCO-051?
You can fill out our help required form which you can use to request a quote for G-MRCO-051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.