Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.69
|
No stock
|
Buy Now | |
RS
from US$1.87
|
3,000
in stock
|
Buy Now | |
TE Store
from US$3.63
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$1.74
|
-
|
Buy Now | |
TTI Europe
from US$1.84
|
-
|
Buy Now | |
Richardson RFPD
from US$1.49
|
-
|
Buy Now | |
Sager
from US$2.26
|
-
|
Buy Now | |
Farnell
from US$1.94
|
-
|
Buy Now |
Typical Operating Voltage | 5V |
---|---|
Typical Average Current | 3mA |
Typical Signal Amplitude | 11.5mV/V |
Signal Output | Passive Analog |
Package | 3.0 x 3.0 x 0.75 |
Product Type | Magnetic Angle Sensor |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Sensing Range | 0 – 180° |
MR Components | RS |
KMT39/TD TDFN ROHS Magnetic Sensor Product Type: Magnetic Angle Sensor Magnetic Sensor Package: 3.0 x 3.0 x 0.75 Sensing Range: 0 – 180 ° Signal Output: Passive Analog Typical Signal Amplitude: 11.5 mV/V Magnetic Angle Sensor 3.0 x 3.0 x 0.75 0 – 180 ° Passive Analog | Magnetic Sensor | Part Number: G-MRCO-048 | Internal Number: G-MRCO-048 | TE Connectivity | TE Store |
Kmt39/Td Tdfn Rohs Rohs Compliant: Yes |Te Connectivity G-MRCO-048 | Newark Electronics |
MAGNETIC HALL EFFECT SENSORS | Richardson RFPD |
Board Mount Hall Effect / Magnetic Sensors KMT39/TD TDFN ROHS | Sager |
MAGNETIC ANGLE SENSOR, TDFN-10, 10VDC | Farnell |
Where can I find additional details, specifications and documents for a G-MRCO-048?
Additional datasheets, footprints and schematics for G-MRCO-048 are listed on our Part Details page. You can also find images and similar parts to G-MRCO-048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G-MRCO-048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-MRCO-048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G-MRCO-048 fall under?
The G-MRCO-048 is listed under Sensors > Position Sensors > Magnetic Sensors.
Can I view similar or alternative parts?
You can view similar parts to G-MRCO-048 when available in the Magnetic Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G-MRCO-048 you can contact the distributor directly for product support, shipping queries etc.
Is the G-MRCO-048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G-MRCO-048 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for G-MRCO-048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G-MRCO-048 often in real-time on the comparison pages.
What if I can't find stock of G-MRCO-048?
You can fill out our help required form which you can use to request a quote for G-MRCO-048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.