G-MRCO-003 Position Sensors by TE Connectivity

AMR LINEAR L FIELD SENSOR W BIAS MAGNET

Status: Active
Series: -
RoHS: Unknown
Aliases: G-MRCO-003
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.53

Distributor Stock
Logo for Newark
Newark
from US$4.86
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$5.13
-
Buy Now
Logo for Sager
Sager
from US$2.53
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Typical Average Current 3mA
Typical Operating Voltage 5V
Signal Output Passive Analog
Typical Signal Amplitude 10mV/V
Package E-Line 4 Pin
Product Type Magnetic Low Field Sensor
Operating Temperature Range -40 – 302°F, -40 – 150°C

Alternative Descriptions

Kmz20M Field Sensor W Bias Magnet |Te Connectivity Sensors G-MRCO-003 | Newark Electronics
Sensor | RS Americas
Board Mount Hall Effect / Magnetic Sensors KMZ 20M + INTEGR.BIAS MAGNET | Sager
Magnetoresistive Sensor 2-Axis 7(mV/V)/(kA/m) 4-Pin E-Line | Avnet America
MAGNETIC HALL EFFECT SENSORS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a G-MRCO-003?

Additional datasheets, footprints and schematics for G-MRCO-003 are listed on our Part Details page. You can also find images and similar parts to G-MRCO-003 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for G-MRCO-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G-MRCO-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does G-MRCO-003 fall under?

The G-MRCO-003 is listed under Sensors > Position Sensors > Magnetic Sensors.

Can I view similar or alternative parts?

You can view similar parts to G-MRCO-003 when available in the Magnetic Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the G-MRCO-003 you can contact the distributor directly for product support, shipping queries etc.

Is the G-MRCO-003 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for G-MRCO-003 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Sager, Avnet America and Richardson RFPD have stock available or on a lead time for G-MRCO-003.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for G-MRCO-003 often in real-time on the comparison pages.

What if I can't find stock of G-MRCO-003?

You can fill out our help required form which you can use to request a quote for G-MRCO-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay