Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
4,660
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
1,451
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
640
in stock
|
Buy Now | |
element14
from US$0.23
|
635
in stock
|
Buy Now | |
Farnell
from US$0.23
|
635
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | FZT649 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 3 |
VCEO Min (V) | 25 |
VCBO (V) | 35 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.25 |
VBE(on) (V) | 1 |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 150 |
PTM Max (W) | 2 |
Package Type | SOT-223-4 / TO-261-4 |
Transistor, Fairchild, FZT649 | RS |
NPN 2 W 25 V 3 A Surface Mount Low Saturation Transistor - SOT-223 | Future Electronics |
Trans GP BJT NPN 25V 3A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Category | Medium Power Transistor |
---|---|
Compliance(Only Automotive supports PPAP) | Standard |
Polarity | NPN |
VCEO, VCES (V) | 25 |
IC (A) | 3 |
ICM (A) | 8 |
PD (W) | 2 |
hFE (Min) | 100 |
hFE (@ IC) (A) | 1 |
hFE(Min 2) | 75 |
hFE (@ IC2) (A) | 2 |
VCE(sat) Max (mV) | 300 |
VCE(SAT) (@ IC/IB) (A/mA) | 1/100 |
VCE(sat) (Max.2) (mV) | 600 |
VCE(sat) (@ IC/IB2) (A/mA) | 3/300 |
fT (MHz) | 240 |
RCE(sat) (mΩ) | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 25V |
Transition Frequency ft | 240MHz |
Power Dissipation Pd | 2W |
DC Collector Current | 3A |
DC Current Gain hFE | 200hFE |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 300mV |
Continuous Collector Current Ic Max | 3A |
Current Ic Continuous a Max | 3A |
Current Ic hFE | 1A |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 150MHz |
Gain Bandwidth ft Typ | 240MHz |
Hfe Min | 100 |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 2W |
Pulsed Current Icm | 8A |
SMD Marking | FZT649 |
Voltage Vcbo | 35V |
Transistor, Npn, 25V, 3A, 2W, Sot-223 | Newark Electronics |
TRANSISTOR, NPN, SOT-223 | element14 |
Where can I find additional details, specifications and documents for a FZT649?
Additional datasheets, footprints and schematics for FZT649 are listed on our Part Details page. You can also find images and similar parts to FZT649 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FZT649 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FZT649 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FZT649 fall under?
The FZT649 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to FZT649 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FZT649 you can contact the distributor directly for product support, shipping queries etc.
Is the FZT649 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FZT649 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for FZT649.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FZT649 often in real-time on the comparison pages.
What if I can't find stock of FZT649?
You can fill out our help required form which you can use to request a quote for FZT649 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.