Status: | Unknown |
---|---|
Series: | FYV07 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 750mA |
Diode Configuration | Single |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 480mV |
Forward Surge Current Ifsm Max | 8A |
Operating Temperature Max | 125°C |
Product Range | FYV07 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Semiconductor Technology | Si |
Diode Schottky 40V 0.75A 3-Pin SOT-23 T/R | Avnet America |
Schottky Rectifier, 750Ma, 40V, Sot-23, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a FYV0704SMTF?
Additional datasheets, footprints and schematics for FYV0704SMTF are listed on our Part Details page. You can also find images and similar parts to FYV0704SMTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FYV0704SMTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FYV0704SMTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FYV0704SMTF fall under?
The FYV0704SMTF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to FYV0704SMTF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FYV0704SMTF you can contact the distributor directly for product support, shipping queries etc.
Is the FYV0704SMTF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FYV0704SMTF have stock available?
Authorised distributors including Farnell, Avnet America, element14 and Newark Electronics have stock available or on a lead time for FYV0704SMTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FYV0704SMTF often in real-time on the comparison pages.
What if I can't find stock of FYV0704SMTF?
You can fill out our help required form which you can use to request a quote for FYV0704SMTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.