Status: | Unknown |
---|---|
Series: | FYP20 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 770mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | FYP20 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Schottky |
Semiconductor Technology | Si |
Diode Schottky 100V 20A 3-Pin(3+Tab) TO-220 T/R | Avnet Asia |
RECTIFIER, SCHOTTKY, 20A, 100V, TO-220AB | Farnell |
Where can I find additional details, specifications and documents for a FYP2010DNTU?
Additional datasheets, footprints and schematics for FYP2010DNTU are listed on our Part Details page. You can also find images and similar parts to FYP2010DNTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FYP2010DNTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FYP2010DNTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FYP2010DNTU fall under?
The FYP2010DNTU is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to FYP2010DNTU when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FYP2010DNTU you can contact the distributor directly for product support, shipping queries etc.
Is the FYP2010DNTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FYP2010DNTU have stock available?
Authorised distributors including Avnet Asia and Farnell have stock available or on a lead time for FYP2010DNTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FYP2010DNTU often in real-time on the comparison pages.
What if I can't find stock of FYP2010DNTU?
You can fill out our help required form which you can use to request a quote for FYP2010DNTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.