Status: | Unknown |
---|---|
Series: | FY Series |
RoHS: | Unknown |
Capacitance | 0.22F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | FY Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 5.08mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 60ohm |
Capacitor Case Style | Coin |
Diameter | 16.5mm |
Height | 9.5mm |
SVHC | No SVHC (15-Jan-2018) |
.220Fv |Kemet FYH0H224ZF | Newark Electronics |
Where can I find additional details, specifications and documents for a FYH0H224ZF?
Additional datasheets, footprints and schematics for FYH0H224ZF are listed on our Part Details page. You can also find images and similar parts to FYH0H224ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FYH0H224ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FYH0H224ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FYH0H224ZF fall under?
The FYH0H224ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FYH0H224ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FYH0H224ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FYH0H224ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FYH0H224ZF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FYH0H224ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FYH0H224ZF often in real-time on the comparison pages.
What if I can't find stock of FYH0H224ZF?
You can fill out our help required form which you can use to request a quote for FYH0H224ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.