Status: | Unknown |
---|---|
Series: | FY Series |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.42 |
324
|
Buy Now | |
element14 | US$1.47 |
2,658
|
Buy Now | |
Newark Electronics | US$1.39 |
2,639
|
Buy Now | |
Farnell | US$1.38 |
2,639
|
Buy Now | |
Schukat Electronic | US$1.20 |
1,233
|
Buy Now | |
TTI Europe | US$1.18 |
1,100
|
Buy Now | |
Transfer Multisort Elektronik | US$1.54 |
288
|
Buy Now | |
Distrelec | US$1.23 |
178
|
Buy Now | |
Chip One Stop | US$1.47 |
8
|
Buy Now | |
Avnet America | US$1.50 |
-
|
Buy Now | |
RS Americas | US$1.35 |
-
|
Buy Now |
Capacitance | 47000µF |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | FY Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 5.08mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 220ohm |
Capacitor Case Style | Coin |
Diameter | 11.5mm |
Height | 8.5mm |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | +80% -20% |
CAP, 0.047F, 5.5V, SUPER, RADIAL | element14 |
Cap, 0.047F, 5.5V, Super, Radial | Newark Electronics |
SuperCap 0,047F 5,5V 11x8,5mm P5,08 | Schukat Electronic |
Super Capacitor FYD series 0.047F 5.5V | RS |
Supercapacitor | Transfer Multisort Elektronik |
KEMET Super Capacitor, 47000uF, 5.5V | Distrelec |
Supercapacitor, EDLC, 47000 uF, 5.5 V, -20%, +80%, Radial Leaded | Avnet America |
0.047F -20 - +80% 220Ohms 5.5 V Electric Double Layer Capacitor FYD | KEMET FYD0H473ZF | RS Americas |
Where can I find additional details, specifications and documents for a FYD0H473ZF?
Additional datasheets, footprints and schematics for FYD0H473ZF are listed on our Part Details page. You can also find images and similar parts to FYD0H473ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FYD0H473ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FYD0H473ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FYD0H473ZF fall under?
The FYD0H473ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FYD0H473ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FYD0H473ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FYD0H473ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FYD0H473ZF have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Schukat Electronic and TTI Europe have stock available or on a lead time for FYD0H473ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FYD0H473ZF often in real-time on the comparison pages.
What if I can't find stock of FYD0H473ZF?
You can fill out our help required form which you can use to request a quote for FYD0H473ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.