Status: | Unknown |
---|---|
Series: | FY Series |
RoHS: | Unknown |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.93
|
30
in stock
|
Buy Now | |
CoreStaff
from US$1.74
|
900
in stock
|
Buy Now | |
element14
from US$2.49
|
538
in stock
|
Buy Now | |
Farnell
from US$2.37
|
538
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.23
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
94
in stock
|
Buy Now | |
RS Americas
from US$3.00
|
26
in stock
|
Buy Now | |
Schukat Electronic
from US$2.11
|
7
in stock
|
Buy Now | |
Avnet America
from US$2.80
|
-
|
Buy Now | |
Avnet Asia
from US$2.51
|
-
|
Buy Now | |
TTI Europe
from US$2.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | FY Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 7.62mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 35ohm |
Capacitor Case Style | Coin |
Diameter | 21.5mm |
Height | 16mm |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | +80% -20% |
CAP, 1F, 5.5V, SUPER, RADIAL | element14 |
Supercapacitor | Transfer Multisort Elektronik |
Super Capacitor, 1F, 5.5V, Radial | Newark Electronics |
Super Capacitor FYD series 1F 5.5V | RS |
1F -20 - +80% 35Ohms 5.5 V Electric Double Layer Capacitor FYD | KEMET FYD0H105ZF | RS Americas |
SuperCap 1,0F 5,5V 21,5x14mm P7,62 | Schukat Electronic |
Supercapacitor, EDLC, 1 F, 5.5 V, -20%, +80%, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a FYD0H105ZF?
Additional datasheets, footprints and schematics for FYD0H105ZF are listed on our Part Details page. You can also find images and similar parts to FYD0H105ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FYD0H105ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FYD0H105ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FYD0H105ZF fall under?
The FYD0H105ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FYD0H105ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FYD0H105ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FYD0H105ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FYD0H105ZF have stock available?
Authorised distributors including CoreStaff, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for FYD0H105ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FYD0H105ZF often in real-time on the comparison pages.
What if I can't find stock of FYD0H105ZF?
You can fill out our help required form which you can use to request a quote for FYD0H105ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.