Status: | Unknown |
---|---|
Series: | FYD05 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | TO-252 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 670mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 150°C |
Product Range | FYD05 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Where can I find additional details, specifications and documents for a FYD0504SATM?
Additional datasheets, footprints and schematics for FYD0504SATM are listed on our Part Details page. You can also find images and similar parts to FYD0504SATM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FYD0504SATM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FYD0504SATM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FYD0504SATM fall under?
The FYD0504SATM is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to FYD0504SATM when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FYD0504SATM you can contact the distributor directly for product support, shipping queries etc.
Is the FYD0504SATM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FYD0504SATM have stock available?
Authorised distributors including Farnell, Chip One Stop and element14 have stock available or on a lead time for FYD0504SATM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FYD0504SATM often in real-time on the comparison pages.
What if I can't find stock of FYD0504SATM?
You can fill out our help required form which you can use to request a quote for FYD0504SATM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.