Status: | Active |
---|---|
Series: | FXMA2102 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
7,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,878
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
1,830
in stock
|
Buy Now | |
element14
from US$0.41
|
1,360
in stock
|
Buy Now | |
Farnell
from US$0.41
|
1,360
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Bi-Directional Interface between any Two Levels from 1.65V to 5.5V |
Direction Control not Needed |
System GPIO Resources Not Required when OE Tied to VCCA |
I2C 400pF Buffer / Repeater |
I2C Bus Isolation |
A/B Port VOL = 175mV (Typical), VIL = 150mV, IOL = 6mA |
Open-Drain Inputs / Outputs |
Accommodates Standard-Mode and Fast-Mode I2C-Bus Devices |
Supports I2C Clock Stretching & Multi-Master |
Fully Configurable: Inputs and Outputs Track VCC |
Control INput (/OE) Referenced to VCCA |
Non-Preferential Power-Up; Either VCC May Be Powered-Up First |
Outputs Switch to 3-State if Either VCC is at GND |
Tolerant Output Enable: 5V |
ESD Protection Exceeds: |
Packaged in 8-Terminal Leadless MicroPakâ„¢ (1.6mm x 1.6mm) and Ultrathin MLP (1.2mm x 1.4m) |
2kV HBM I/O to GND ESD (per JESD22-A114 |
8kV HBM ESD (per JESD22-A114 & Mil Std 883e 3015.7) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FXMA2102 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Input Level | CMOS |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 3 |
IO Max (mA) | 6 |
Package Type | UQFN-8 |
IC, Fairchild, FXMA2102UMX | RS |
Dual Supply 2-Bit Voltage Translator/Buffer/Repeater Isolator For I2C Applications/Reel |Onsemi FXMA2102UMX | Newark Electronics |
IC: digital | Transfer Multisort Elektronik |
BIDIR VOLT LVL TRANSLATOR, 2BIT, UMLP-8 | element14 |
Dual Supply Open Drain 2-Bit Voltage Translator/Buffer/Repeater Isolator - MLP-8 | Future Electronics |
Voltage Level Translator 8-Pin UQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a FXMA2102UMX?
Additional datasheets, footprints and schematics for FXMA2102UMX are listed on our Part Details page. You can also find images and similar parts to FXMA2102UMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXMA2102UMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXMA2102UMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXMA2102UMX fall under?
The FXMA2102UMX is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to FXMA2102UMX when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXMA2102UMX you can contact the distributor directly for product support, shipping queries etc.
Is the FXMA2102UMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FXMA2102UMX have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for FXMA2102UMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXMA2102UMX often in real-time on the comparison pages.
What if I can't find stock of FXMA2102UMX?
You can fill out our help required form which you can use to request a quote for FXMA2102UMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.