Status: | Active |
---|---|
Series: | FXLH42245 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
615
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2,963
in stock
|
Buy Now | |
element14
from US$0.57
|
2,963
in stock
|
Buy Now | |
Farnell
from US$0.63
|
2,963
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Bi-Directional Interface between Two Levels from 1.1V to 3.6V |
Fully Configurable, Inputs Track VCC Level |
Non-Preferential Power-up; Either VCC May Be Powered-up First |
Outputs Remain in 3-State until Active VCC Level is Reached |
Outputs Switch to 3-State if Either VCC is at GND |
Bushold on Data Inputs Eliminates the need for External Pull-Up / Pull-Down Resistors |
26W Output Series Resistors on the B Port to Reduce Line Noise |
Power-Off Protection |
Control Inputs (T/R, OE) Levels are Referenced To VCCA Voltage |
Packaged in 24-Pin MLP |
ESD Protection Exceeds |
- 4kV Human Body Model (per JESD22-A114 & Mil Std 883e 3015.7) |
- 8kV Human Body Model I/O to GND (per JESD22-A114 & Mil Std 883e 3015.7) |
- 1kV Charge Device Model (per ESD STM 5.3) |
- 200V Machine Model (per JESD22-A115 & ESD STM5.2) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FXLH42245 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Input Level | CMOS |
VCC Min (V) | 1.1 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 3.9 |
IO Max (mA) | 24 |
Package Type | WQFN-24 |
Bidir Voltage Level Translator, Mlp-24 | Newark Electronics |
BIDIR VOLTAGE LEVEL TRANSLATOR, MLP-24 | element14 |
8-Bit Signal Translator, Config MLP24 | RS |
FXLH42245 Series 3.6 V Low Voltage Dual Supply 8-Bit Signal Translator - MLP-24 | Future Electronics |
LEVEL TRANSLATOR | Avnet America |
Where can I find additional details, specifications and documents for a FXLH42245MPX?
Additional datasheets, footprints and schematics for FXLH42245MPX are listed on our Part Details page. You can also find images and similar parts to FXLH42245MPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXLH42245MPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXLH42245MPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXLH42245MPX fall under?
The FXLH42245MPX is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to FXLH42245MPX when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXLH42245MPX you can contact the distributor directly for product support, shipping queries etc.
Is the FXLH42245MPX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FXLH42245MPX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FXLH42245MPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXLH42245MPX often in real-time on the comparison pages.
What if I can't find stock of FXLH42245MPX?
You can fill out our help required form which you can use to request a quote for FXLH42245MPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.