Status: | Active |
---|---|
Series: | FXL5T244 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
2,118
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
8,630
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
2,118
in stock
|
Buy Now | |
element14
from US$0.76
|
2,118
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
70
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
One-way (unidirectional) translation between any 2 levels from 1.1V to 3.6V |
Fully configurable, inputs and outputs track respective VCC levels |
Non-preferential power-up sequencing; either VCC may be powered-up first |
Outputs remain in 3-STATE until active VCC level is reached |
Outputs switch to 3-STATE if either VCC is at GND |
Power-off protection |
Control input (OE#) level is referenced to VCCI voltage |
Packaged in 14-terminal DQFN (2.5mm x 3.0mm) package |
ESD protection exceeds: |
4kV HBM ESD (per JESD22-A114 & Mil Std 883e 3015.7) |
8kV HBM I/O to GND ESD (per JESD22-A114 & Mil Std 883e 3015.7) |
1kV CDM ESD (per ESD STM 5.3) |
200V MM ESD (per JESD22-A115 & ESD STM5.2) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FXL5T244 |
---|---|
Compliance | Pb-free Halide free |
Channels | 5 |
Input Level | CMOS |
VCC Min (V) | 1.1 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 3.5 |
IO Max (mA) | 24 |
Package Type | QFN-14 |
Voltage Level Translator, 5-Bit, Dqfn-14 | Newark Electronics |
VOLTAGE LEVEL TRANSLATOR, 5-BIT, DQFN-14 | element14 |
IC: digital | Transfer Multisort Elektronik |
FXL5T244 Series 3.6 V Low Voltage Dual Supply 5-Bit Signal Translator - DQFN-14 | Future Electronics |
Translator 14-Pin DQFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FXL5T244BQX?
Additional datasheets, footprints and schematics for FXL5T244BQX are listed on our Part Details page. You can also find images and similar parts to FXL5T244BQX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FXL5T244BQX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FXL5T244BQX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FXL5T244BQX fall under?
The FXL5T244BQX is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to FXL5T244BQX when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FXL5T244BQX you can contact the distributor directly for product support, shipping queries etc.
Is the FXL5T244BQX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FXL5T244BQX have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for FXL5T244BQX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FXL5T244BQX often in real-time on the comparison pages.
What if I can't find stock of FXL5T244BQX?
You can fill out our help required form which you can use to request a quote for FXL5T244BQX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.