FX2-D3226 Switches, Relays & Solenoids by TE Connectivity

RELAY SIGNAL DPDT 250VAC 220VDC 2A

Status: Unknown
Series: FX2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.42

Distributor Stock
Logo for Farnell
Farnell
from US$4.42
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Coil Voltage 12VDC
Contact Configuration DPDT
Contact Current 2A
Product Range FX2 Series
Relay Mounting Through Hole
Coil Type Non Latching
Relay Terminals Solder
Contact Voltage VAC 250V
Contact Voltage VDC 220V
Contact Material Palladium Ruthenium
Coil Resistance 1.8kohm
Approval Category UL Recognised
Coil Power Continuous 80mW
Coil Voltage VDC Nom 12V
Contact Current AC Max 2A
Contact Current Max 2A
Contact Resistance 70mohm
Contact Voltage AC Max 250V
Contact Voltage AC Nom 250V
Contact Voltage DC Max 220V
Contact Voltage DC Nom 220V
Current Rating 2A
DC Coil Power 80mW
Dielectric Voltage Coil to Contact 1800VAC
Dielectric Voltage Contact to Contact 1800VAC
External Depth 14.95mm
External Height 10.7mm
External Length / Height 10.7mm
External Width 7.3mm
IP / NEMA Rating IP67
Insulation Resistance 1000Mohm
Mechanical Life 100 x 10? operations
No. of Pins 8Pins
Operating Temperature Max 85°C
Operating Temperature Min -55°C

Alternative Descriptions

RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FX2-D3226?

Additional datasheets, footprints and schematics for FX2-D3226 are listed on our Part Details page. You can also find images and similar parts to FX2-D3226 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FX2-D3226 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX2-D3226 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FX2-D3226 fall under?

The FX2-D3226 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to FX2-D3226 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FX2-D3226 you can contact the distributor directly for product support, shipping queries etc.

Is the FX2-D3226 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FX2-D3226 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FX2-D3226.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FX2-D3226 often in real-time on the comparison pages.

What if I can't find stock of FX2-D3226?

You can fill out our help required form which you can use to request a quote for FX2-D3226 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay