FX2-D3209 Switches, Relays & Solenoids by TE Connectivity

RELAY SIGNAL DPDT 250VAC 220VDC 2A

Status: Unknown
Series: FX2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.13

Distributor Stock
Logo for Farnell
Farnell
from US$3.13
No stock
Buy Now
Logo for element14
element14
from US$4.52
-
Buy Now

Specifications

Coil Voltage 5VDC
Contact Configuration DPDT
Contact Current 2A
Product Range FX2 Series
Relay Mounting Through Hole
Coil Type Non Latching
Relay Terminals Solder
Contact Voltage VAC 250V
Contact Voltage VDC 220V
Contact Material Palladium Ruthenium
Coil Resistance 178ohm
Coil Power Continuous 140mW
Coil Voltage VDC Nom 5V
Contact Current Max 2A
Contact Voltage AC Nom 250V
Contact Voltage DC Nom 220V
External Depth 7.3mm
External Height 10.7mm
External Width 14.95mm

Alternative Descriptions

Relay, PCB DPCO 5vDC | element14
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FX2-D3209?

Additional datasheets, footprints and schematics for FX2-D3209 are listed on our Part Details page. You can also find images and similar parts to FX2-D3209 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FX2-D3209 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX2-D3209 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FX2-D3209 fall under?

The FX2-D3209 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to FX2-D3209 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FX2-D3209 you can contact the distributor directly for product support, shipping queries etc.

Is the FX2-D3209 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FX2-D3209 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for FX2-D3209.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FX2-D3209 often in real-time on the comparison pages.

What if I can't find stock of FX2-D3209?

You can fill out our help required form which you can use to request a quote for FX2-D3209 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay