Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.70
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$29.03
|
14
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$29.03
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$37.58
|
-
|
Buy Now | |
Avnet America
from US$23.47
|
-
|
Buy Now | |
RS Americas
from US$32.01
|
-
|
Buy Now | |
element14
from US$34.82
|
-
|
Buy Now | |
TTI Europe
from US$25.19
|
-
|
Buy Now | |
Sager
from US$18.99
|
-
|
Buy Now | |
Farnell
from US$31.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Full Scale Range | 100 – 100lbf |
---|---|
Supply Voltage | 5VDC |
Sensitivity Shift | ±.05% of FS |
Zero Shift in CTR | ±.05% of FS |
Accuracy | ±1% of FS |
Force Direction | Compression |
Sensor Type | OEM Compression Load Cells |
Operating Temperature Range | 0 – 50°C, 32 – 122°F |
Compression Load Cell FORCE SENSORS | Heilind Electronics |
Force Sensor load cell 20mV/V 100lbf | RS |
Compression Load Cell, 20Mv/V, 45.4Kg | Newark Electronics |
Compression Load Cell Analog Cable Mount | Avnet America |
Load Cells, Compression, 20mV, 100 lbf, Coin Cell Package, FX1901 Series | TE Connectivity FX1901-0001-0100-L | RS Americas |
COMPRESSION LOAD CELL, 45.4KG, 5VDC | element14 |
Force Sensors & Load Cells 20mV/V 100 lbf | Sager |
Where can I find additional details, specifications and documents for a FX1901-0001-0100-L?
Additional datasheets, footprints and schematics for FX1901-0001-0100-L are listed on our Part Details page. You can also find images and similar parts to FX1901-0001-0100-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX1901-0001-0100-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX1901-0001-0100-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX1901-0001-0100-L fall under?
The FX1901-0001-0100-L is listed under Sensors > Force Sensors > Force Sensor Elements.
Can I view similar or alternative parts?
You can view similar parts to FX1901-0001-0100-L when available in the Force Sensor Elements range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX1901-0001-0100-L you can contact the distributor directly for product support, shipping queries etc.
Is the FX1901-0001-0100-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX1901-0001-0100-L have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and Avnet America have stock available or on a lead time for FX1901-0001-0100-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX1901-0001-0100-L often in real-time on the comparison pages.
What if I can't find stock of FX1901-0001-0100-L?
You can fill out our help required form which you can use to request a quote for FX1901-0001-0100-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.