Status: | Active |
---|---|
Series: | FUSB3301 |
RoHS: | Compliant |
Fully Autonomous Type-C Controller |
Supports Type-C Version 1.1 |
Fixed Source Mode |
Low Standby Power: ICC = 5 μA (Typical) |
VBUS Switch Control |
Advertises Three Standard Type-C VBUS Current Levels (900 mA, 1.5 A, 3.0 A) |
2 kV HBM ESD Protection |
10 Lead MLP Package |
VDD Operating Range, 3.0 V- 5.5 V |
Applications |
---|
Mobile Chargers |
End Products |
---|
Power Adapters |
Description | FUSB3301 |
---|---|
Compliance | Pb-free Halide free |
Mode Support | DFP (Source) |
Power Delivery Communication Support | No |
IC Features | Autonomous CC Detection |
Package Type | WDFN-10 |
Usb Type-C Controller, Mlp-10 | Newark Electronics |
USB Type C Controller for Mobile Chargers/Power Adapaters 10MLP | Future Electronics |
USB Type-C Port Controller 10-Pin MLP T/R | Avnet America |
USB TYPE-C CONTROLLER, MLP-10 | Farnell |
Where can I find additional details, specifications and documents for a FUSB3301MPX?
Additional datasheets, footprints and schematics for FUSB3301MPX are listed on our Part Details page. You can also find images and similar parts to FUSB3301MPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FUSB3301MPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FUSB3301MPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FUSB3301MPX fall under?
The FUSB3301MPX is listed under Interfaces > USB Type-C.
Can I view similar or alternative parts?
You can view similar parts to FUSB3301MPX when available in the USB Type-C range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FUSB3301MPX you can contact the distributor directly for product support, shipping queries etc.
Is the FUSB3301MPX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FUSB3301MPX have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FUSB3301MPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FUSB3301MPX often in real-time on the comparison pages.
What if I can't find stock of FUSB3301MPX?
You can fill out our help required form which you can use to request a quote for FUSB3301MPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.