Status: | Active |
---|---|
Series: | FUSB302T |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
145
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
145
in stock
|
Buy Now | |
element14
from US$0.53
|
145
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Dual-Role Functionality with Autonomous DRP Toggle |
Ability to connect as either a host or a device based on what has been attached |
Software configurable either as a dedicated host, dedicated device, or dual role. |
Dedicated devices can operate both on a Type-C receptacle or a Type-C plug with a fixed CC and VCONN channel. |
Full Type-C 1.2 Support. Integrates the following functionality of the CC pin |
Audio Adapter Accessory Mode |
Debug Accessory Mode |
USB Power Delivery (PD) 2.0, Version 1.1 Support |
Active Cable Detection |
Attach/Detach Detection as Host |
Current Capability Indication as Host |
Current Capability Detection as Device |
Integrates CCx to VCONN switch with over-current limiting for powering USB3.1 Full Featured cables |
Automatic GoodCRC Packet Response |
Automatic soft reset packet sent with retries if needed |
Automatic retries of sending a packet if a GoodCRC is not received |
Default CC open for SRC application. |
Automatic Hard Reset Ordered Set Sent |
Low Power Operation: ICC = 25 µA (Typical) |
Benefits |
---|
Applicable to many end systems |
Autonomous detection |
Offers programmability |
Flexibility |
Meets compliance standards |
Supports USB-C audio |
Supports accessory detection |
Meets compliance standards |
Supports advance cable solutions |
Applications |
---|
Automotive |
Mobile |
Desktop PC |
Mobile handsets |
Travel adapters |
End Products |
---|
PCs |
Wired Communications |
Infotainment |
Tablets |
Description | FUSB302T, Programmable USB Type-C Controller w/PD |
---|---|
Compliance | Pb-free Halide free |
Mode Support | DFP (Source) DRP UFP (Sink) |
Power Delivery Communication Support | Yes |
IC Features | Autonomous DRP Toggle |
Package Type | WQFN-14 |
FUSB302T Series 5.5 V USB Type-C I2C Interface Controller - WQFN-14 | Future Electronics |
Usb Type-C Controller W/Pd, Mlp-14 | Newark Electronics |
USB TYPE-C CONTROLLER W/PD, MLP-14 | element14 |
Programmable USB Type‐C Controller, USB 3.1, 2.7 V to 5.5 V, 14 Pins, WQFN-EP | Avnet America |
Where can I find additional details, specifications and documents for a FUSB302TMPX?
Additional datasheets, footprints and schematics for FUSB302TMPX are listed on our Part Details page. You can also find images and similar parts to FUSB302TMPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FUSB302TMPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FUSB302TMPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FUSB302TMPX fall under?
The FUSB302TMPX is listed under Interfaces > USB Type-C.
Can I view similar or alternative parts?
You can view similar parts to FUSB302TMPX when available in the USB Type-C range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FUSB302TMPX you can contact the distributor directly for product support, shipping queries etc.
Is the FUSB302TMPX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FUSB302TMPX have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FUSB302TMPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FUSB302TMPX often in real-time on the comparison pages.
What if I can't find stock of FUSB302TMPX?
You can fill out our help required form which you can use to request a quote for FUSB302TMPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.