Status: | Active |
---|---|
Series: | FUSB302B |
RoHS: | Compliant |
Prices starting from US$0.73
Dual-Role Functionality with Autonomous DRP Toggle |
Ability to connect as either a host or a device based on what has been attached. |
Software configurable either as a dedicated host, dedicated device, or dual role. |
Dedicated devices can operate both on a Type-C receptacle or a Type-C plug with a fixed CC and VCONN channel. |
Full Type-C 1.2 Support. Integrates the following functionality of the CC pin |
Attach/Detach Detection as Host |
Current Capability Indication as Host |
Current Capability Detection as Device |
Audio Adapter Accessory Mode |
Debug Accessory Mode |
Active Cable Detection |
Integrates CCx to VCONN switch with over-current limiting for powering USB3.1 Full Featured cables. |
USB Power Delivery (PD) 2.0, Version 1.1 Support |
Automatic GoodCRC Packet Response |
Automatic soft reset packet sent with retries if needed |
Automatic retries of sending a packet if a GoodCRC is not received |
Dead Battery Support (SNK Mode Support when No Power Applied) |
Automatic Hard Reset Ordered Set Sent |
Low Power Operation: ICC = 25 µA (Typical) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FUSB302B, I2C Address "10" |
---|---|
Compliance | Pb-free Halide free |
Mode Support | DFP (Source) DRP UFP (Sink) |
Power Delivery Communication Support | Yes |
IC Features | Debug Accessory Support |
Package Type | WQFN-14 |
USB TYPE-C CONTROLLER W/PD, MLP-14 | element14 |
Usb Type-C Controller W/Pd, Mlp-14 | Newark Electronics |
USB Programmable USB Type-C Controller USB3.1 5Gbps 14-Pin MLP T/R | Avnet America |
Where can I find additional details, specifications and documents for a FUSB302B10MPX?
Additional datasheets, footprints and schematics for FUSB302B10MPX are listed on our Part Details page. You can also find images and similar parts to FUSB302B10MPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FUSB302B10MPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FUSB302B10MPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FUSB302B10MPX fall under?
The FUSB302B10MPX is listed under Interfaces > USB Type-C.
Can I view similar or alternative parts?
You can view similar parts to FUSB302B10MPX when available in the USB Type-C range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FUSB302B10MPX you can contact the distributor directly for product support, shipping queries etc.
Is the FUSB302B10MPX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FUSB302B10MPX have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for FUSB302B10MPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FUSB302B10MPX often in real-time on the comparison pages.
What if I can't find stock of FUSB302B10MPX?
You can fill out our help required form which you can use to request a quote for FUSB302B10MPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.