Status: | Active |
---|---|
Series: | FUSB2805 |
RoHS: | Compliant |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.64
|
4,887
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
4,887
in stock
|
Buy Now | |
element14
from US$1.77
|
4,887
in stock
|
Buy Now | |
Future Electronics
from US$1.65
|
-
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
Avnet Asia
from US$1.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Complies with USB 2.0 OTG Rev 1.3 Supplement and ULPI Rev 1.1 Specifications |
Supports 480Mbps, 12Mbps, and 1.5Mbps USB2.0 Speeds |
Integrated Termination Resistors Meet USB2.0 Resistor ECN |
Integrated Serializer and Deserializer |
Insertion and Removal of Stuffed Bits as Appropriate |
USB Clock and Data Recovery to ±150ppm |
Supports USB OTG Rev 1.3 Host Negotiation Protocol (HNP) and Session Request Protocol (SRP) |
Benefits |
---|
Supports USB 2.0 sSpecification |
Applications |
---|
Mobile |
Media Tablets |
PMP/MP3 Players |
End Products |
---|
Consumer |
Mobile Handsets |
Description | FUSB2805 |
---|---|
Compliance | Pb-free Halide free |
Package Type | WQFN-32 |
Usb Otg Transceiver, -40 To 85Deg C | Newark Electronics |
USB OTG TRANSCEIVER, -40 TO 85DEG C | element14 |
FUSB2805 Series 4.5 V 480 Mbps USB 2.0 High Speed OTG Transceiver - MLP-32 | Future Electronics |
USB OTG Transceiver, USB 2.0, 2.7 V to 4.5 V, 32 Pins, WQFN | Avnet America |
Where can I find additional details, specifications and documents for a FUSB2805MLX?
Additional datasheets, footprints and schematics for FUSB2805MLX are listed on our Part Details page. You can also find images and similar parts to FUSB2805MLX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FUSB2805MLX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FUSB2805MLX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FUSB2805MLX fall under?
The FUSB2805MLX is listed under Interfaces > Wired Transceivers & Modems.
Can I view similar or alternative parts?
You can view similar parts to FUSB2805MLX when available in the Wired Transceivers & Modems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FUSB2805MLX you can contact the distributor directly for product support, shipping queries etc.
Is the FUSB2805MLX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FUSB2805MLX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FUSB2805MLX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FUSB2805MLX often in real-time on the comparison pages.
What if I can't find stock of FUSB2805MLX?
You can fill out our help required form which you can use to request a quote for FUSB2805MLX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.