Status: | Active |
---|---|
Series: | FUSB252 |
RoHS: | Compliant |
Full Type-C Port Protection |
Supports USB Type-C™ Specification 1.3 |
VCC 0 V- 5.5 V |
20 V DC Protection on VCC |
16 V DC protection on HSD Port |
VDD Operating Range, 2.7 V- 5.5 V |
Current Capability: 1 A |
CC RON: 0.3 Ω Typical |
HSD RON: 5 Ω Typical |
Wide -3 db Bandwidth: 1 GHz |
Low Power Operation: ICC = 9 μA Typical |
Dead Battery Support (UFP Support when no power is applied) |
CC Over-Voltage Protection: Typical = 5.6 V |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FUSB252 |
---|---|
Compliance | Pb-free Halide free |
Mode Support | DFP (Source) |
Power Delivery Communication Support | Yes |
IC Features | Thermal shutdown Under-Voltage Lockout (UVLO) |
Package Type | UQFN-16 |
Protection Switch, -40 To 85Deg C/Umlp16 | Newark Electronics |
HSD PORT PROTECTION SW, USB 2.0, UMLP-16 | element14 |
FUSB252UMX: 5.5 V 1 GHz Type C CC with High Speed Digital Port Protection Switch | Future Electronics |
USB Type-C Port Protection Switch, USB 2.0, 2.7 V to 5.5 V, 16 Pins, UQFN | Avnet America |
Where can I find additional details, specifications and documents for a FUSB252UMX?
Additional datasheets, footprints and schematics for FUSB252UMX are listed on our Part Details page. You can also find images and similar parts to FUSB252UMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FUSB252UMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FUSB252UMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FUSB252UMX fall under?
The FUSB252UMX is listed under Interfaces > USB Type-C.
Can I view similar or alternative parts?
You can view similar parts to FUSB252UMX when available in the USB Type-C range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FUSB252UMX you can contact the distributor directly for product support, shipping queries etc.
Is the FUSB252UMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FUSB252UMX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FUSB252UMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FUSB252UMX often in real-time on the comparison pages.
What if I can't find stock of FUSB252UMX?
You can fill out our help required form which you can use to request a quote for FUSB252UMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.