Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
8,875
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
2,900
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small mold type.(SMD5) |
High reliability. |
Configuration | A-Common Quad Chip |
---|---|
Package Code | SOT-25 |
Package(JEITA) | SC-74A |
Mounting Style | Surface mount |
Number of terminal | 5 |
Power Dissipation (PD)[mW] | 200 |
Zener Voltage VZ (Typ.)[V] | 6.8 |
Zener Voltage VZ (Min.)[V] | 6.47 |
Zener Voltage VZ (Max.)[V] | 7.14 |
IZ @ VZ [mA] | 5 |
Remarks | IEC61000-4-2 150pF, 330O, Contact:8kV, Air:15kV |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
FTZ6.8E Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Four Zener Diode Array 200mW 6.8V SOT-25 | RS |
FTZ6.8E Series 6.8 V 0.5 â•¡A 200 mW Surface Mount Zener Diode - SC-74A (TSOP-5) | Future Electronics |
Diode Zener Quad Common Anode 6.805V 5% 200mW 5-Pin SMD T/R | Avnet America |
DIODE, ARRAY, ZENER, SC-74A | element14 |
Where can I find additional details, specifications and documents for a FTZ6.8ET148?
Additional datasheets, footprints and schematics for FTZ6.8ET148 are listed on our Part Details page. You can also find images and similar parts to FTZ6.8ET148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FTZ6.8ET148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FTZ6.8ET148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FTZ6.8ET148 you can contact the distributor directly for product support, shipping queries etc.
Is the FTZ6.8ET148 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for FTZ6.8ET148 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Future Electronics and Avnet America have stock available or on a lead time for FTZ6.8ET148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FTZ6.8ET148 often in real-time on the comparison pages.
What if I can't find stock of FTZ6.8ET148?
You can fill out our help required form which you can use to request a quote for FTZ6.8ET148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.