Status: | Unknown |
---|---|
Series: | F Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | F Series |
Contact Current Max | 6A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Solder |
Contact Voltage DC Nom | 28V |
Actuation Type | Locking Lever |
Bush Thread Length | 8mm |
Contact Current @ Contact Voltage DC Max | 10mA |
Contact Current AC Max | 6A |
Contact Resistance | 20mohm |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 28V |
External Depth | 10.5mm |
External Length / Height | 14.8mm |
External Width | 13mm |
Height | 14.8mm |
Lever Length | 15mm |
Material | Gold |
No. of Electrical Operations | 50000 |
No. of Mechanical Operations | 100000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Thread Size | M6 x 0.75 |
Toggle Switch, F Series, Dpdt, On-On, Panel, 6 A, 250 V Rohs Compliant: Yes |Te Connectivity FTN59G | Newark Electronics |
SWITCH, DPDT, LOCKING | element14 |
Where can I find additional details, specifications and documents for a FTN59G?
Additional datasheets, footprints and schematics for FTN59G are listed on our Part Details page. You can also find images and similar parts to FTN59G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FTN59G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FTN59G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FTN59G fall under?
The FTN59G is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to FTN59G when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FTN59G you can contact the distributor directly for product support, shipping queries etc.
Is the FTN59G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FTN59G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FTN59G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FTN59G often in real-time on the comparison pages.
What if I can't find stock of FTN59G?
You can fill out our help required form which you can use to request a quote for FTN59G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.