Status: | Unknown |
---|---|
Series: | F Series |
RoHS: | Unknown |
Prices starting from US$5.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.31
|
72
in stock
|
Buy Now | |
Rapid Electronics
from US$6.25
|
1,338
in stock
|
Buy Now | |
Newark Electronics
from US$10.56
|
672
in stock
|
Buy Now | |
Chip One Stop
from US$6.14
|
672
in stock
|
Buy Now | |
element14
from US$10.66
|
111
in stock
|
Buy Now | |
Farnell
from US$6.74
|
111
in stock
|
Buy Now | |
Avnet America
from US$5.97
|
-
|
Buy Now |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | F Series |
Contact Current Max | - |
Switch Mounting | Panel |
Contact Voltage AC Nom | 20V |
Switch Terminals | Solder |
Contact Voltage DC Nom | 20V |
SVHC | Lead (27-Jun-2018) |
Switching Power Max | 0.4VA |
Toggle Switches SPDT ON-ON 6 Amps Panel | Rapid Electronics |
Ftd09G04=Miniature Toggle |Alcoswitch Te Connectivity FTD09G04 | Newark Electronics |
SWITCH, SPDT, 0.4VA, 20VAC/DC, ON-ON | element14 |
1P on-on gold contact toggle switch,14mA | RS |
F Series Toggle Switch 1-Pole ON-ON Standard Toggle Gold Contacts Leadwire Hooking Type Terminal | Avnet America |
Where can I find additional details, specifications and documents for a FTD09G04?
Additional datasheets, footprints and schematics for FTD09G04 are listed on our Part Details page. You can also find images and similar parts to FTD09G04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FTD09G04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FTD09G04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FTD09G04 fall under?
The FTD09G04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to FTD09G04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FTD09G04 you can contact the distributor directly for product support, shipping queries etc.
Is the FTD09G04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FTD09G04 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for FTD09G04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FTD09G04 often in real-time on the comparison pages.
What if I can't find stock of FTD09G04?
You can fill out our help required form which you can use to request a quote for FTD09G04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.