Status: | Unknown |
---|---|
Series: | F Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | F Series |
Contact Current Max | 6A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Solder |
Contact Voltage DC Nom | - |
1P on-on silver contact toggle switch,6A | RS |
Toggle Switch, Spdt, 6A, 125V | Newark Electronics |
SWITCH, SPDT, 6A, 250VAC, ON-ON | element14 |
Where can I find additional details, specifications and documents for a FTD0904?
Additional datasheets, footprints and schematics for FTD0904 are listed on our Part Details page. You can also find images and similar parts to FTD0904 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FTD0904 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FTD0904 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FTD0904 fall under?
The FTD0904 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to FTD0904 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FTD0904 you can contact the distributor directly for product support, shipping queries etc.
Is the FTD0904 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FTD0904 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FTD0904.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FTD0904 often in real-time on the comparison pages.
What if I can't find stock of FTD0904?
You can fill out our help required form which you can use to request a quote for FTD0904 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.