Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
1
in stock
|
Buy Now | |
EBV Elektronik
-
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Forward Voltage Drop |
Low Thermal Resistance |
Very Low Profile: Typical Height of 1.1 mm |
RoHS Compliant |
Green Molding Compound as per IEC61249 Standard |
Description | FSV540 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 40 |
VF Max (V) | 0.52 |
IRM Max (µA) | 250 |
IO(rec) Max (A) | 5 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | 730 |
Package Type | TO-277-3 |
Diode Schottky 40V 5A 3-Pin TO-277 T/R | EBV Elektronik |
5 A, 40 V Low Vf Schottky Barrier Rectifier/Reel |Onsemi FSV540 | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 40V, TO-277 | Farnell |
Where can I find additional details, specifications and documents for a FSV540?
Additional datasheets, footprints and schematics for FSV540 are listed on our Part Details page. You can also find images and similar parts to FSV540 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSV540 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSV540 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSV540 fall under?
The FSV540 is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FSV540 when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSV540 you can contact the distributor directly for product support, shipping queries etc.
Is the FSV540 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSV540 have stock available?
Authorised distributors including Chip One Stop, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for FSV540.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSV540 often in real-time on the comparison pages.
What if I can't find stock of FSV540?
You can fill out our help required form which you can use to request a quote for FSV540 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.