Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | SOD-123HE |
No. of Pins | 2Pins |
Forward Voltage VF Max | 650mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (27-Jun-2018) |
Semiconductor Technology | Si |
Schottky Rectifier, Single, Sod-123He | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 60V, SOD-123HE | element14 |
60V 3A SCHOTTKY BARRIER RECTIFIER IN SOD-123HE | Avnet Asia |
Where can I find additional details, specifications and documents for a FSV360FP?
Additional datasheets, footprints and schematics for FSV360FP are listed on our Part Details page. You can also find images and similar parts to FSV360FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSV360FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSV360FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSV360FP fall under?
The FSV360FP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to FSV360FP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSV360FP you can contact the distributor directly for product support, shipping queries etc.
Is the FSV360FP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSV360FP have stock available?
Authorised distributors including Newark Electronics, element14, Avnet Asia and Farnell have stock available or on a lead time for FSV360FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSV360FP often in real-time on the comparison pages.
What if I can't find stock of FSV360FP?
You can fill out our help required form which you can use to request a quote for FSV360FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.