Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.54
Very Low Forward Voltage Drop |
Low Thermal Resistance |
Very Low Profile: Typical Height of 1.1 mm |
RoHS Compliant |
Green Molding Compound as per IEC61249 Standard |
Lead Free in Compliance with EU RoHS 2011/65/EU Directive |
Qualified with Reflow (J-STD-020) and Solder Temperature 260°C Classification |
Description | FSV2060L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 60 |
VF Max (V) | 0.6 |
IRM Max (µA) | 320 |
IO(rec) Max (A) | 20 |
IFSM Max (A) | 320 |
trr Max (ns) | - |
Cj Max (pF) | 771 |
Package Type | TO-277-3 |
Schottky Rect, Single, 60V, To-277 | Newark Electronics |
SCHOTTKY RECT, SINGLE, 60V, TO-277 | element14 |
Schottky Diodes 20 A 60V TO277 3L | Future Electronics |
Diode Schottky 60V 20A 3-Pin TO-277 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FSV2060L?
Additional datasheets, footprints and schematics for FSV2060L are listed on our Part Details page. You can also find images and similar parts to FSV2060L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSV2060L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSV2060L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSV2060L fall under?
The FSV2060L is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FSV2060L when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSV2060L you can contact the distributor directly for product support, shipping queries etc.
Is the FSV2060L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSV2060L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FSV2060L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSV2060L often in real-time on the comparison pages.
What if I can't find stock of FSV2060L?
You can fill out our help required form which you can use to request a quote for FSV2060L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.