Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
602
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
602
in stock
|
Buy Now | |
element14
from US$0.54
|
602
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
Avnet Asia
from US$0.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra-Low Forward Voltage Drop |
Low Thermal Resistance |
Very Low Profile: Typical Height of 1.1 mm |
Trench Schottky Technology |
RoHS Compliant |
Green Molding Compound as per IEC61249 Standard |
Lead Free in Compliance with EU RoHS 2011/65/EU Directive |
Description | FSV15150V |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 150 |
VF Max (V) | 0.85 |
IRM Max (µA) | 30 |
IO(rec) Max (A) | 15 |
IFSM Max (A) | 250 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-277-3 |
Schottky Rect, Aec-Q101, 150V, To-277 | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 150V, TO-277 | element14 |
Schottky Diodes 15 A 150V | Future Electronics |
Diode Schottky 150V 15A 3-Pin TO-277 T/R | Avnet America |
Where can I find additional details, specifications and documents for a FSV15150V?
Additional datasheets, footprints and schematics for FSV15150V are listed on our Part Details page. You can also find images and similar parts to FSV15150V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSV15150V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSV15150V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSV15150V fall under?
The FSV15150V is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FSV15150V when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSV15150V you can contact the distributor directly for product support, shipping queries etc.
Is the FSV15150V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSV15150V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FSV15150V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSV15150V often in real-time on the comparison pages.
What if I can't find stock of FSV15150V?
You can fill out our help required form which you can use to request a quote for FSV15150V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.