Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
2,102
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
2,102
in stock
|
Buy Now | |
element14
from US$0.45
|
2,102
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultra-Low Forward Voltage Drop |
Low Thermal Resistance |
Very Low Profile: Typical Height of 1.1 mm |
Trench Schottky Technology |
RoHS Compliant |
Green Molding Compound as per IEC61249 Standard |
Lead Free in Compliance with EU RoHS 2011/65/EU Directive |
Description | FSV15100V |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 100 |
VF Max (V) | 0.66 |
IRM Max (µA) | 80 |
IO(rec) Max (A) | 15 |
IFSM Max (A) | 250 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-277-3 |
Schottky Rectifier, Single, To-277 | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 100V, TO-277 | element14 |
Diode Schottky 100V 15A 3-Pin TO-277 T/R | Avnet Silica |
Schottky Diodes & Rectifiers 15 Amp 100V | Future Electronics |
Where can I find additional details, specifications and documents for a FSV15100V?
Additional datasheets, footprints and schematics for FSV15100V are listed on our Part Details page. You can also find images and similar parts to FSV15100V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSV15100V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSV15100V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSV15100V fall under?
The FSV15100V is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FSV15100V when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSV15100V you can contact the distributor directly for product support, shipping queries etc.
Is the FSV15100V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSV15100V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for FSV15100V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSV15100V often in real-time on the comparison pages.
What if I can't find stock of FSV15100V?
You can fill out our help required form which you can use to request a quote for FSV15100V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.