Prices starting from US$0.45
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.49 |
1,640
|
Buy Now | |
element14 | US$0.49 |
13,486
|
Buy Now | |
Farnell | US$0.49 |
13,486
|
Buy Now | |
Newark Electronics | US$0.86 |
4,863
|
Buy Now | |
Chip One Stop | US$0.48 |
4,222
|
Buy Now | |
Future Electronics | US$0.45 |
-
|
Buy Now | |
Avnet America | US$0.46 |
-
|
Buy Now | |
RS Americas | US$1.16 |
-
|
Buy Now | |
Avnet Asia | US$0.50 |
-
|
Buy Now |
Ultra-Low Forward Voltage Drop: - 0.47 V Typical at 10 A, TA = 25°C - 0.52 V Maximum at 10 A, TA = 25°C |
Low Thermal Resistance |
Very Low Profile: Typical Height of 1.1 mm |
RoHS Compliant |
Halogen Free |
Meets MSL 1 per JESD22-A111 Full-Body Solder Immersion |
Description | FSV1060V |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 60 |
VF Max (V) | 0.52 |
IRM Max (µA) | 220 |
IO(rec) Max (A) | 10 |
IFSM Max (A) | 280 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-277-3 |
RECTIFIER, SCHOTTKY, 10A, 60V, TO-277A | element14 |
Rectifier, Schottky, 10A, 60V, To-277 | Newark Electronics |
ON Semiconductor, FSV1060V | RS |
Schottky Diodes & Rectifiers 10 Amp 60V Ultra-Low VF schottky rectifier | Future Electronics |
Diode Schottky Rectifier 60V 10A 3-Pin TO-277 T/R | Avnet America |
Rectifier, schottky, 10A, 60V, ultra-low VF, flat-lead, MSL 1, TO-277 | ON Semiconductor FSV1060V | RS Americas |
Where can I find additional details, specifications and documents for a FSV1060V?
Additional datasheets, footprints and schematics for FSV1060V are listed on our Part Details page. You can also find images and similar parts to FSV1060V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSV1060V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSV1060V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSV1060V fall under?
The FSV1060V is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to FSV1060V when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSV1060V you can contact the distributor directly for product support, shipping queries etc.
Is the FSV1060V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSV1060V have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and RS have stock available or on a lead time for FSV1060V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSV1060V often in real-time on the comparison pages.
What if I can't find stock of FSV1060V?
You can fill out our help required form which you can use to request a quote for FSV1060V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.